Iomega logo

Iomega 360GB USB 2.0 external hard drive 7200 RPM Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47552
Info modified on:
04 Apr 2019, 08:50:08
Short summary description Iomega 360GB USB 2.0 external hard drive 7200 RPM Silver:

Iomega 360GB USB 2.0, 360 GB, 2.0, 7200 RPM, Silver

Long summary description Iomega 360GB USB 2.0 external hard drive 7200 RPM Silver:

Iomega 360GB USB 2.0. Hard drive capacity: 360 GB. USB version: 2.0. Hard drive speed: 7200 RPM. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.