Integral logo

Integral P13209-001-IN memory module 16 GB 1 x 16 GB DDR4 ECC

Data-sheet quality:
created/standardized by Icecat
Product views:
3613
Info modified on:
26 May 2025, 10:00:43
Short summary description Integral P13209-001-IN memory module 16 GB 1 x 16 GB DDR4 ECC:

Integral P13209-001-IN, 16 GB, 1 x 16 GB, DDR4, 2933 MHz, 288-pin DIMM

Long summary description Integral P13209-001-IN memory module 16 GB 1 x 16 GB DDR4 ECC:

Integral P13209-001-IN. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2933 MHz, Memory form factor: 288-pin DIMM, CAS latency: 21, ECC

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.