Integral logo

Integral INFD64GBXPRBUTTF USB flash drive 64 GB USB Type-A 2.0 Multicolour

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3228
Info modified on:
16 May 2025, 15:43:27
Short summary description Integral INFD64GBXPRBUTTF USB flash drive 64 GB USB Type-A 2.0 Multicolour:

Integral INFD64GBXPRBUTTF, 64 GB, USB Type-A, 2.0, 12 MB/s, Cap, Multicolour

Long summary description Integral INFD64GBXPRBUTTF USB flash drive 64 GB USB Type-A 2.0 Multicolour:

Integral INFD64GBXPRBUTTF. Capacity: 64 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 12 MB/s, Write speed: 3 MB/s. Form factor: Cap. Weight: 9 g. Product colour: Multicolour

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.