Indesit logo

Indesit YT M11 82K RX EU tumble dryer Freestanding Front-load 8 kg A++ White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29321
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Indesit YT M11 82K RX EU tumble dryer Freestanding Front-load 8 kg A++ White:

Indesit YT M11 82K RX EU, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Right

Long summary description Indesit YT M11 82K RX EU tumble dryer Freestanding Front-load 8 kg A++ White:

Indesit YT M11 82K RX EU. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: B, Cycle time: 194 min. Delay start (max): 24 h. Energy efficiency class: A++, Annual energy consumption: 234 kWh, Heat source: Electric. Depth: 649 mm, Width: 595 mm, Height: 849 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.