Indesit logo

Indesit VRA 640 X Black Built-in Ceramic 4 zone(s)

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126017
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit VRA 640 X Black Built-in Ceramic 4 zone(s):

Indesit VRA 640 X, Black, Built-in, Ceramic, 4 zone(s), 4 zone(s), Small

Long summary description Indesit VRA 640 X Black Built-in Ceramic 4 zone(s):

Indesit VRA 640 X. Product colour: Black, Appliance placement: Built-in, Hob type: Ceramic. Control type: Touch. Power: 2300 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 574 mm, Depth: 504 mm, Height: 48 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.