Indesit logo

Indesit PWDE 8148 S washing machine Front-load 8 kg 1400 RPM Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30221
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Indesit PWDE 8148 S washing machine Front-load 8 kg 1400 RPM Silver, White:

Indesit PWDE 8148 S, Front-load, 8 kg, 1400 RPM, Silver, White

Long summary description Indesit PWDE 8148 S washing machine Front-load 8 kg 1400 RPM Silver, White:

Indesit PWDE 8148 S. Loading type: Front-load. Drum capacity: 8 kg. Washing class: A. Maximum spin speed: 1400 RPM. Product colour: Silver, White. Width: 595 mm, Depth: 600 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.