Indesit logo

Indesit IDPE G45 A1 ECO (EU) tumble dryer Freestanding Front-load 8 kg A+ White

Brand:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48945
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Indesit IDPE G45 A1 ECO (EU) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit IDPE G45 A1 ECO (EU), Freestanding, Front-load, Condensation, White, Buttons, Rotary, Down

Long summary description Indesit IDPE G45 A1 ECO (EU) tumble dryer Freestanding Front-load 8 kg A+ White:

Indesit IDPE G45 A1 ECO (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: C, Drying programs: Auto, Wool, Quick, Eco, Cotton, Synthetics. Energy efficiency class: A+, Energy consumption: 2,64 kWh, Annual energy consumption: 306 kWh. Depth: 620 mm, Width: 595 mm, Height: 830 mm. Package width: 640 mm, Package depth: 670 mm, Package height: 890 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.