Indesit logo

Indesit IDCL 85 B H UK tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73614
Info modified on:
17 Oct 2024, 14:58:12
Short summary description Indesit IDCL 85 B H UK tumble dryer Freestanding Front-load 8 kg White:

Indesit IDCL 85 B H UK, Freestanding, Front-load, Condensation, White, Buttons, Rotary, Left

Long summary description Indesit IDCL 85 B H UK tumble dryer Freestanding Front-load 8 kg White:

Indesit IDCL 85 B H UK. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Drying programs: Wool, Mix, Sport, Quick, Freshen-up, Eco, Jeans/denim, Cotton, Synthetics. Energy efficiency class: B, Heat source: Electric. Depth: 620 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.