Indesit logo

Indesit IDC 8T3 B tumble dryer Freestanding Front-load 8 kg White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20016
Info modified on:
17 Oct 2024, 14:58:24
Short summary description Indesit IDC 8T3 B tumble dryer Freestanding Front-load 8 kg White:

Indesit IDC 8T3 B, Freestanding, Front-load, Condensation, White, Buttons, Rotary, White

Long summary description Indesit IDC 8T3 B tumble dryer Freestanding Front-load 8 kg White:

Indesit IDC 8T3 B. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 8 kg, Condensation efficiency class: C, Drying programs: Auto. Energy efficiency class: B, Energy consumption: 4,79 kWh, Annual energy consumption: 560 kWh. Depth: 610 mm, Width: 595 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.