Indesit logo

Indesit I6GG1F(X)/P cooker Freestanding cooker Natural gas Gas Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42573
Info modified on:
29 Nov 2024, 16:41:35
Short summary description Indesit I6GG1F(X)/P cooker Freestanding cooker Natural gas Gas Stainless steel:

Indesit I6GG1F(X)/P, Freestanding cooker, Stainless steel, Rotary, Front, Gas, 4 zone(s)

Long summary description Indesit I6GG1F(X)/P cooker Freestanding cooker Natural gas Gas Stainless steel:

Indesit I6GG1F(X)/P. Product type: Freestanding cooker, Product colour: Stainless steel, Control type: Rotary. Hob type: Gas, Number of cooking zones: 4 zone(s), Top surface type: Stainless steel. Oven power source: Natural gas, Oven net capacity: 58 L, Total oven(s) interior capacity: 58 L. Width: 600 mm, Depth: 600 mm, Height: 850 mm. Energy efficiency class (old): A

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.