Indesit logo

Indesit FIE 76 GP K.A IX 56 L Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90999
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Indesit FIE 76 GP K.A IX 56 L Stainless steel:

Indesit FIE 76 GP K.A IX, Electric, 56 L, Stainless steel, Buttons, Digital, 220 - 240 V

Long summary description Indesit FIE 76 GP K.A IX 56 L Stainless steel:

Indesit FIE 76 GP K.A IX. Oven type: Electric, Total oven(s) interior capacity: 56 L. Product colour: Stainless steel, Control type: Buttons. Timer type: Digital. AC input voltage: 220 - 240 V, AC input frequency: 50 Hz, Power: 2800 W. Width: 595 mm, Depth: 595 mm, Height: 545 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.