Indesit logo

Indesit DSG 263 EU dishwasher Freestanding

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97086
Info modified on:
11 Oct 2024, 13:04:17
Short summary description Indesit DSG 263 EU dishwasher Freestanding:

Indesit DSG 263 EU, Freestanding, White, 49 dB, Eco, Intensive, 10 L, 0,92 kWh

Long summary description Indesit DSG 263 EU dishwasher Freestanding:

Indesit DSG 263 EU. Appliance placement: Freestanding, Door colour: White. Noise level: 49 dB, Dishwashing programs: Eco, Intensive. Water consumption per cycle: 10 L, Energy consumption per cycle: 0,92 kWh. Width: 450 mm, Depth: 600 mm, Height: 850 mm. Drying class: A, Annual energy consumption: 258 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.