Indesit logo

Indesit BIAA 13P F SI fridge-freezer Freestanding 283 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49001
Info modified on:
27 May 2024, 12:13:39
Short summary description Indesit BIAA 13P F SI fridge-freezer Freestanding 283 L Stainless steel:

Indesit BIAA 13P F SI, 283 L, No Frost (fridge), SN-T, 2 kg/24h, Stainless steel

Long summary description Indesit BIAA 13P F SI fridge-freezer Freestanding 283 L Stainless steel:

Indesit BIAA 13P F SI. Total net capacity: 283 L. Door hinge: Right. Climate class: SN-T. Fridge net capacity: 210 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 73 L, Freezing capacity: 2 kg/24h, No Frost (freezer). Annual energy consumption: 282 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.