Indesit logo

Indesit UI6 F1T W Upright freezer Freestanding 223 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134274
Info modified on:
09 Sept 2024, 12:11:05
Short summary description Indesit UI6 F1T W Upright freezer Freestanding 223 L White:

Indesit UI6 F1T W, 223 L, 20 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Indesit UI6 F1T W Upright freezer Freestanding 223 L White:

Indesit UI6 F1T W. Freezer net capacity: 223 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 24 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Annual energy consumption: 288 kWh. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.