Indesit logo

Indesit IWSC 51051 C ECO IT washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167017
Info modified on:
10 Mar 2025, 07:46:16
Short summary description Indesit IWSC 51051 C ECO IT washing machine Front-load 5 kg 1000 RPM White:

Indesit IWSC 51051 C ECO IT, Front-load, 5 kg, C, 77 dB, 1000 RPM, 163 kWh

Long summary description Indesit IWSC 51051 C ECO IT washing machine Front-load 5 kg 1000 RPM White:

Indesit IWSC 51051 C ECO IT. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 59 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 163 kWh, Annual water consumption washing: 7546 L. Product colour: White. Width: 595 mm, Depth: 414 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.