Indesit logo

Indesit IFW 6530 IX Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
227242
Info modified on:
04 Mar 2025, 15:25:15
Short summary description Indesit IFW 6530 IX Stainless steel:

Indesit IFW 6530 IX, Electric, 66 L, 1500 W, Stainless steel, Rotary, Stainless steel

Long summary description Indesit IFW 6530 IX Stainless steel:

Indesit IFW 6530 IX. Oven type: Electric, Oven net capacity: 66 L, Grill power: 1500 W. Product colour: Stainless steel, Control type: Rotary, Housing material: Stainless steel. Energy consumption (conventional): 0,79 kWh, Energy consumption (forced convection): 0,88 kWh, Skala efisiensi energi: A+++ to D. Width: 595 mm, Depth: 551 mm, Height: 595 mm. Energy efficiency class (old): A

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.