Indesit logo

Indesit IWC 5105 B washing machine Front-load 5 kg 1000 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106103
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Indesit IWC 5105 B washing machine Front-load 5 kg 1000 RPM White:

Indesit IWC 5105 B, Front-load, 5 kg, C, 1000 RPM, White

Long summary description Indesit IWC 5105 B washing machine Front-load 5 kg 1000 RPM White:

Indesit IWC 5105 B. Loading type: Front-load. Drum capacity: 5 kg, Spin-drying class: C. Washing class: A. Maximum spin speed: 1000 RPM. Product colour: White. Width: 595 mm, Depth: 525 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.