Imou logo

Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Desk/Wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5262
Info modified on:
20 Apr 2025, 11:32:39
Short summary description Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

Imou Cue 2, IP security camera, Indoor, Wireless, 50 m, CE, FCC, Desk/Wall

Long summary description Imou Cue 2 IP security camera Indoor 1920 x 1080 pixels Desk/Wall:

Imou Cue 2. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wireless. Mounting type: Desk/Wall, Product colour: White. Lens viewing angle, horizontal: 112°, Lens viewing angle, vertical: 58°, Lens viewing angle, diagonal: 131°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Digital zoom: 16x, Fixed focal length: 2,8 mm

Video
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.