Imou logo

Imou A1 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112984
Info modified on:
26 Nov 2024, 16:52:03
Short summary description Imou A1 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou A1, IP security camera, Indoor, Wired & Wireless, 50 m, CE, FCC, Ceiling/wall

Long summary description Imou A1 Spherical IP security camera Indoor 1920 x 1080 pixels Ceiling/wall:

Imou A1. Type: IP security camera, Placement supported: Indoor, Connectivity technology: Wired & Wireless. Mounting type: Ceiling/wall, Product colour: White, Form factor: Spherical. Lens viewing angle, horizontal: 93°, Lens viewing angle, vertical: 48°, Lens viewing angle, diagonal: 115°. Sensor type: CMOS, Optical sensor size: 25,4 / 2,7 mm (1 / 2.7"). Digital zoom: 16x, Fixed focal length: 3,6 mm

Video
Specs
Recommended products
Similar products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.