iiyama logo

iiyama OTF1616MC-B1 signage display Digital signage flat panel 39,6 cm (15.6") LCD 1100 cd/m² Full HD Black Touchscreen

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76927
Info modified on:
08 Jul 2024, 04:44:12
Short summary description iiyama OTF1616MC-B1 signage display Digital signage flat panel 39,6 cm (15.6") LCD 1100 cd/m² Full HD Black Touchscreen:

iiyama OTF1616MC-B1, Digital signage flat panel, 39,6 cm (15.6"), LCD, 1920 x 1080 pixels

Long summary description iiyama OTF1616MC-B1 signage display Digital signage flat panel 39,6 cm (15.6") LCD 1100 cd/m² Full HD Black Touchscreen:

iiyama OTF1616MC-B1. Product design: Digital signage flat panel. Display diagonal: 39,6 cm (15.6"), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 1100 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.