i-tec logo

i-tec PS700W power supply unit 700 W ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74368
Info modified on:
09 Apr 2024, 12:10:47
Short summary description i-tec PS700W power supply unit 700 W ATX Black:

i-tec PS700W, 700 W, 230 V, 50 Hz, 8 A, Over current, Over power, Over voltage, Short circuit, Overload, Semi-Modular

Long summary description i-tec PS700W power supply unit 700 W ATX Black:

i-tec PS700W. Total power: 700 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Cabling type: Semi-Modular. Power supply unit (PSU) form factor: ATX. Product colour: Black, Fan diameter: 12 cm. Certification: CE, TUV, WEEE, RoHS

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.