Hypertec logo

Hypertec Transceiver- 10GBase-CWDM SFP+ 1310nm 40KM Cisco Compatible network transceiver module Fiber optic 10000 Mbit/s SFP+

Data-sheet quality:
created/standardized by Icecat
Product views:
217
Info modified on:
17 Jun 2025, 20:06:09
Short summary description Hypertec Transceiver- 10GBase-CWDM SFP+ 1310nm 40KM Cisco Compatible network transceiver module Fiber optic 10000 Mbit/s SFP+:

Hypertec Transceiver- 10GBase-CWDM SFP+ 1310nm 40KM Cisco Compatible, Fiber optic, 10000 Mbit/s, SFP+, LC, CWDM, 40000 m

Long summary description Hypertec Transceiver- 10GBase-CWDM SFP+ 1310nm 40KM Cisco Compatible network transceiver module Fiber optic 10000 Mbit/s SFP+:

Hypertec Transceiver- 10GBase-CWDM SFP+ 1310nm 40KM Cisco Compatible. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+. Product colour: Silver, Housing material: Metal, Form factor: SFP+. Input voltage: 3.3 V. Compliance certificates: Federal Communications Commission (FCC), RoHS, CE. Weight: 20 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.