HP logo

HP Intel Pentium G4600 processor 3,6 GHz 3 MB Smart Cache Box

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18801
Info modified on:
14 Mar 2024, 19:15:32
Short summary description HP Intel Pentium G4600 processor 3,6 GHz 3 MB Smart Cache Box:

HP Intel Pentium G4600, Intel Pentium G, LGA 1151 (Socket H4), 14 nm, G4600, 3,6 GHz, 64-bit

Long summary description HP Intel Pentium G4600 processor 3,6 GHz 3 MB Smart Cache Box:

HP Intel Pentium G4600. Processor family: Intel Pentium G, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Processor package size: 37.5 x 37.5 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.