HP logo

HP Ink Tank Wireless Ink Tank 415 Wireless Multifunction Color Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
285817
Info modified on:
24 Jun 2025, 02:45:48
Short summary description HP Ink Tank Wireless Ink Tank 415 Wireless Multifunction Color Printer, Copier, Scanner:

HP Ink Tank Wireless Ink Tank 415 Wireless Multifunction Color Printer, Copier, Scanner, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description HP Ink Tank Wireless Ink Tank 415 Wireless Multifunction Color Printer, Copier, Scanner:

HP Ink Tank Wireless Ink Tank 415 Wireless Multifunction Color Printer, Copier, Scanner. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.