HP logo

HP EliteDesk 705 G3 AMD PRO A6 PRO A6-9500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204470
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2019
Short summary description HP EliteDesk 705 G3 AMD PRO A6 PRO A6-9500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3, 3,5 GHz, AMD PRO A6, 4 GB, 500 GB, DVD Super Multi DL, Windows 10 Pro

Long summary description HP EliteDesk 705 G3 AMD PRO A6 PRO A6-9500 4 GB DDR4-SDRAM 500 GB HDD Windows 10 Pro SFF PC Black:

HP EliteDesk 705 G3. Processor frequency: 3,5 GHz, Processor family: AMD PRO A6, Processor model: PRO A6-9500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon R5. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 200 W. Chassis type: SFF. Product type: PC

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.