location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DeskJet 2622 All-in-One Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y5H67D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780932094 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by   HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 05:50:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily connect your smartphone, tablet, or laptop and print from anywhere in your home.[1] Printing has never been this convenient.
  • - Print sharp black text and vibrant color pages while enjoying up to twice as many pages per cartridge with optional HP high-yield ink cartridges.[2]
  • - Reduce your hassle with wireless printing and get all the features you want in one convenient place.
Long product name HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi :
The long product name of HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DeskJet 2622 All-in-One Printer
More>>>
HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi:
The official description of HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Save time and money with HP's most affordable wireless all-in-one printer to date. With a hassle-free setup and easy printing from your mobile devices, the HP DeskJet 2600 All-in-One removes the complications of your everyday printing needs.

Short summary description HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi:
This short summary of the HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet 2622 All-in-One Printer, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi:
This is an auto-generated long summary of HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP DeskJet 2622 All-in-One Printer. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Easily print from your mobile device.[1]

Easily print from a variety of smartphones and tablets.[1]
Get connected and start printing fast with easy setup from your smartphone or tablet.[3]
Easily manage printing tasks and scan on the go with the HP All-in-One Printer Remote app.[4]

More ink. More savings.[2]

Print up to twice as many pages with Original HP high-yield ink cartridges.[2]
Get high-quality prints – time after time – with an all-in-one designed and built to be reliable.

Wirelessly print, copy, and scan

Print, copy, and scan while saving money and space with a wireless all-in-one printer.
Output tray minimizes space when closed, reduces jams, and holds 25 sheets when in use.
Put your printer wherever you want with this compact design.
Manage your printer effortlessly thanks to an easy to use control panel.

Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.

Printing
Duplex printing mode
Manual
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
5,5 ppm
Print speed (colour, normal quality, A4/US Letter)
5,5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (ISO/IEC 24734) black
7,5 ppm
Print speed (ISO/IEC 24734) colour
5,5 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
18 s
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Maximum number of copies
9 copies
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Grayscale levels
256
Scan drivers
TWAIN
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Maximum number of input trays
1
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, DL
Custom media width
89 - 215 mm
Custom media length
127 - 279 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
512 MB
Performance
Built-in processor
Yes
Processor frequency
360 MHz
Sound power level (printing)
6,2 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 8.1, Windows 8, Windows Vista, Windows 7, Windows 10
Mac operating systems supported
Mac OS X 10.12 Sierra, Mac OS X 10.11 El Capitan
Other operating systems supported
ChromeOS
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Operating altitude
0 - 2000 m
Non-operating altitude
0 - 12200 m
Certificates
Certification
2006+ A1:2009+ A2:2009, EN 61000-3-3: 2008, FCC CFR 47 Part 15 Class B; ICES-003, Issue 4 Class B; GB4943.1-2011 (CCC S&E -China), CNS 14336: 1999 & CNS13438 (BSMI-Taiwan), VCCI-2 (Japan), EAC (Russia); KCC (Korea).
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
304 mm
Height
149 mm
Weight
3,42 kg
Packaging data
Package width
475 mm
Package depth
191 mm
Package height
354 mm
Package weight
4,48 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
110 pages
Included cartridge capacity (CMY)
100 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
8443310000
Pallet weight
325 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
12 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219,2 x 1016 x 2261 mm
Recommended system requirements
Windows 10, 8.1, 8, 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer. Windows Vista (32-bit only): 800 MHz 32-bit (x86) processor, 2 GB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Microsoft® Internet Explorer 8.Windows XP SP3 or higher (32-bit only): any Intel® Pentium® II, Celeron® or 233 MHz compatible processor, 850 MB available hard disk space, CD-ROM/DVD drive or Internet connection, USB port, Internet Explorer 8.
PictBridge
No
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 01:32:26
Uk has collected 3 expert reviews for HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5.5 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
product-reviews.net
Updated:
2019-12-02 01:32:26
If you don't have a printer in the home, it might be time to consider one as we are shocked to see how low some of the prices for a standard printer have dropped to, compared to a few years ago.HP printers in particular are extremely affordable at the mom...
0%
goodhousekeeping.co.uk
Updated:
2019-12-06 16:11:12
This HP Deskjet model is an all-in-one printer, scanner and photocopier. You'll be able to print up to eight pages a minute, one more than its predecessor – the HP Deskjet 2632. It costs around 15 pence per page and connects via wi-fi, USB or AirPrint, so...
Good You can pay a monthly fee for HP's Instant Ink service – as soon as your ink is running low, you'll automatically be sent more, Thanks to the app, it's really easy to print from your smartphone or tablet...
Bad It's not very stable on a smooth surface, There's no memory card slot, so you can't print directly from a memory card...
Bottom line The HP Deskjet 2622 is a good choice for anyone on a budget who only occasionally prints out documents. While you can't expect amazing quality, this printer gets the job done very fast. We also found it to be compact and stylish, so it won't be an eye-sor...
67%
Disclaimer HP DeskJet 2622 All-in-One Printer Thermal inkjet A4 4800 x 1200 DPI 5,5 ppm Wi-Fi:
Disclaimer

[1]For details on local printing requirements see hp.com/go/mobile printing
[2]Based on cartridge yields for HP 65/304XL ink cartridges compared with HP 65/304 standard ink cartridges. For more information, see http://hp.com/go/learnaboutsupplies
[3]Requires All-in-One Printer Remote app download. Full list of supported operating systems and printers at http://support.hp.com/us-en/document/c03561640?openCLC=true
[4]Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at http://support.hp.com/us-en/document/c03561640