HP logo

HP ZR2740w computer monitor 68,6 cm (27") 2560 x 1440 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
243082
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
16 Jun 2014
Short summary description HP ZR2740w computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:

HP ZR2740w, 68,6 cm (27"), 2560 x 1440 pixels, LED, 12 ms, Black

Long summary description HP ZR2740w computer monitor 68,6 cm (27") 2560 x 1440 pixels Black:

HP ZR2740w. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.