HP logo

HP 2511x computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32797
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
06 Mar 2014
Short summary description HP 2511x computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black:

HP 2511x, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP 2511x computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black:

HP 2511x. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.