HP logo

HP Presario CQ5310be Intel® Pentium® E5300 4 GB DDR3-SDRAM 500 GB HDD Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24794
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Presario CQ5310be Intel® Pentium® E5300 4 GB DDR3-SDRAM 500 GB HDD Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC:

HP Presario CQ5310be, 2,6 GHz, Intel® Pentium®, E5300, 4 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Presario CQ5310be Intel® Pentium® E5300 4 GB DDR3-SDRAM 500 GB HDD Intel® GMA X4500HD Windows 7 Home Premium Micro Tower PC:

HP Presario CQ5310be. Processor frequency: 2,6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Home Premium. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 9,53 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.