HP logo

HP V244H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109672
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 May 2020
Short summary description HP V244H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP V244H, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black

Long summary description HP V244H LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD Black:

HP V244H. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.