HP Pavilion dv7-3024ca, AMD Athlon II Dual-Core, 2 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB
HP Pavilion dv7-3024ca. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M300, Processor frequency: 2 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black