HP logo

HP Pavilion dv6-1325sa Intel® Pentium® Dual-Core T4300 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42979
Info modified on:
22 Jan 2025, 06:13:00
Short summary description HP Pavilion dv6-1325sa Intel® Pentium® Dual-Core T4300 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-1325sa, Intel® Pentium® Dual-Core, 2,1 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 250 GB

Long summary description HP Pavilion dv6-1325sa Intel® Pentium® Dual-Core T4300 Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-1325sa. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2,1 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.