HP logo

HP V194 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165678
Info modified on:
01 Oct 2024, 19:48:53
End of life date:
30 Sept 2021
Short summary description HP V194 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:

HP V194, 47 cm (18.5"), 1366 x 768 pixels, LED, 5 ms, 600:1, Black

Long summary description HP V194 computer monitor 47 cm (18.5") 1366 x 768 pixels WXGA LED Black:

HP V194. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Response time: 5 ms. Contrast ratio: 600:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.