HP logo

HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31444
Info modified on:
14 Mar 2024, 19:39:25
Short summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Mini PC Black:

HP EliteDesk 800 G2, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, DDR4-SDRAM, 500 GB

Long summary description HP EliteDesk 800 G2 Intel® Core™ i5 i5-6500T 8 GB DDR4-SDRAM 500 GB Hybrid-HDD Mini PC Black:

HP EliteDesk 800 G2. Processor frequency: 2,5 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® HD Graphics 530. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Weight: 1,3 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.