HP logo

HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
140144
Info modified on:
27 May 2024, 12:45:23
Short summary description HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay S240uj, 60,5 cm (23.8"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay S240uj computer monitor 60,5 cm (23.8") 2560 x 1440 pixels Quad HD LED Black, Silver:

HP EliteDisplay S240uj. Display diagonal: 60,5 cm (23.8"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black, Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.