HP logo

HP EliteDesk 800 35W G2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191677
Info modified on:
26 Jun 2024, 05:46:58
End of life date:
28 Feb 2018
Short summary description HP EliteDesk 800 35W G2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 35W G2, 2,8 GHz, Intel® Core™ i7, i7-6700T, 8 GB, 128 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 35W G2 Intel® Core™ i7 i7-6700T 8 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

HP EliteDesk 800 35W G2. Processor frequency: 2,8 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 35 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.