HP logo

HP Monitor de 19,5" V203p LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90810
Info modified on:
11 Jul 2024, 13:58:28
End of life date:
31 Oct 2020
Short summary description HP Monitor de 19,5" V203p LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black:

HP Monitor de 19,5" V203p, 49,5 cm (19.5"), 1440 x 900 pixels, WXGA+, LED, 8 ms, Black

Long summary description HP Monitor de 19,5" V203p LED display 49,5 cm (19.5") 1440 x 900 pixels WXGA+ Black:

HP Monitor de 19,5" V203p. Display diagonal: 49,5 cm (19.5"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.