HP Intel Xeon E5-2690, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, Intel, E5-2690V4, 2,6 GHz
HP Intel Xeon E5-2690. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1,54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 2S. Compatibility: Z840