HP logo

HP w1907 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121390
Info modified on:
22 Aug 2022, 16:26:43
End of life date:
29 Jun 2011
Short summary description HP w1907 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:

HP w1907 19 inch LCD Monitor, 48,3 cm (19"), 1440 x 900 pixels, LCD, 5 ms, Silver

Long summary description HP w1907 19 inch LCD Monitor computer monitor 48,3 cm (19") 1440 x 900 pixels Silver:

HP w1907 19 inch LCD Monitor. Display diagonal: 48,3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 5 ms. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.