HP logo

HP DC5100MT Intel® Pentium 4 /3.0Ghz,512MB,160GB Microtower,DVD-RW Intel® Pentium® 4 0,5 GB DDR2-SDRAM Intel® GMA 900 PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120593
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP DC5100MT Intel® Pentium 4 /3.0Ghz,512MB,160GB Microtower,DVD-RW Intel® Pentium® 4 0,5 GB DDR2-SDRAM Intel® GMA 900 PC:

HP DC5100MT Intel® Pentium 4 /3.0Ghz,512MB,160GB Microtower,DVD-RW, 3 GHz, Intel® Pentium® 4, 0,5 GB, DDR2-SDRAM, 160 GB, DVD-RW

Long summary description HP DC5100MT Intel® Pentium 4 /3.0Ghz,512MB,160GB Microtower,DVD-RW Intel® Pentium® 4 0,5 GB DDR2-SDRAM Intel® GMA 900 PC:

HP DC5100MT Intel® Pentium 4 /3.0Ghz,512MB,160GB Microtower,DVD-RW. Processor frequency: 3 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0,5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD-RW. Discrete graphics card model: Intel® GMA 900. Chassis type: Micro Tower. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.