HP logo

HP Nvidia NVS 300 512MB GDDR3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68422
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Nvidia NVS 300 512MB GDDR3:

HP Nvidia NVS 300 512MB, NVS 300, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express x16

Long summary description HP Nvidia NVS 300 512MB GDDR3:

HP Nvidia NVS 300 512MB. Graphics processor family: NVIDIA, Graphics processor: NVS 300. Graphics card memory type: GDDR3, Memory bus: 64 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.3. Interface type: PCI Express x16. Cooling type: Passive

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.