HP logo

HP Intel Xeon X5670 processor 2,93 GHz 12 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81025
Info modified on:
09 Jul 2024, 10:11:25
Short summary description HP Intel Xeon X5670 processor 2,93 GHz 12 MB L3:

HP Intel Xeon X5670, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 32 nm, X5670, 2,93 GHz, 64-bit

Long summary description HP Intel Xeon X5670 processor 2,93 GHz 12 MB L3:

HP Intel Xeon X5670. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 32 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 288 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x, Compatibility: HP BL460CG7

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.