HP logo

HP Pavilion dv6-6b50ed Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770M Wi-Fi 4 (802.11n) Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54265
Info modified on:
22 Jan 2025, 06:24:45
Short summary description HP Pavilion dv6-6b50ed Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP Pavilion dv6-6b50ed, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP Pavilion dv6-6b50ed Intel® Core™ i7 i7-2670QM 39,6 cm (15.6") 8 GB DDR3-SDRAM 1 TB AMD Radeon HD 6770M Wi-Fi 4 (802.11n) Windows 7 Home Premium:

HP Pavilion dv6-6b50ed. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6770M. Operating system installed: Windows 7 Home Premium. Weight: 2,91 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.