location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J5780
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q8232A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736875240 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Printer Multifungsi Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9406
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 9 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port
  • - Internal memory: 32 MB 192 MHz
  • - 6,6 kg
Long product name HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm :
The long product name of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet J5780 - Thermal Inkjet, 4-in-1, 4800 x 1200 dpi, 30 ppm, 364 MB, 192 MHz Processor, Flatbed/ADF, 6.6 kg
More>>>
HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm:
The official description of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All-in-one reliability and versatility at an affordable price
- Fast print and copy speeds—up to 30 ppm black,
- up to 24 ppm color
- Print laser-quality text and brilliant photos using
- HP Vivera inks
- Print, scan, copy and fax from one small, efficient machine

Produce documents quickly and efficiently
- Make the most of your time—print and copy at 30 ppm black and 24 ppm color
- Fax quickly in black and color—and easily block junk fax numbers
- Get high-quality scans with 2400 x 4800-dpi resolution and 48-bit color
- Make copies when you need them, using convenient, one-touch button

Stay productive with 4-in-1 functionality
- Print, scan, copy and fax from one efficient machine that's small enough to fit on your desk
- Easily manage large documents—a 35-sheet automatic document feeder lets you focus time elsewhre
- Save time capturing text from hard copy documents with included HP software
- Easily organize, edit and e-mail photos—without large file attachments—using included HP software

Short summary description HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm:
This short summary of the HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet J5780, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black, Grey

Long summary description HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm:
This is an auto-generated long summary of HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm based on the first three specs of the first five spec groups.

HP OfficeJet J5780. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5,7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, Grey

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
9 ppm
Print speed (colour, normal quality, A4/US Letter)
5,7 ppm
Print speed (black, draft quality, A4/US Letter)
30 ppm
Print speed (colour, draft quality, A4/US Letter)
24 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
24 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input colour depth
48 bit
Grayscale levels
256
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
6 sec/page
Modem speed
33,6 Kbit/s
Fax memory
100 pages
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
99 locations
Fax delayed sending
Yes
Distinctive ring
Yes
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum number of input trays
1
Maximum output capacity
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A6
Non-ISO print media sizes
Executive
Photo paper sizes (imperial)
4x6, 5x7, 5x8, 8x10
Borderless printing media sizes
4x6, 8.5x11
Custom media width
77 - 210 mm
Custom media length
127 - 594 mm
Paper tray media weight (imperial)
7,26 - 49,9 kg (16 - 110 lbs)
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
32 MB
Processor frequency
192 MHz
Sound pressure level (printing)
55 dB
Sound pressure level (copying)
55 dB
Sound power level (standby)
22 dB
Mac compatibility
Yes
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
40 W
Power consumption (standby)
6,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Minimum RAM
128 MB
Minimum hard disk space
280 MB
Minimum processor
Intel Pentium II
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 85%
Operating temperature (T-T)
41 - 104 °F
Weight & dimensions
Width
456 mm
Depth
386 mm
Height
236 mm
Weight
6,6 kg
Other features
Fax polling
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2012-12-22 01:03:09
Uk has collected 5 expert reviews for HP OfficeJet J5780 Inkjet A4 4800 x 1200 DPI 9 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
techradar.com
Updated:
2012-12-22 01:02:58
Bristling with heavy-duty features that belie its relatively inexpensive asking price, the HP J5780 not only includes a 35-sheet auto document feeder, but also full standalone fax functions, so you can send and receive faxes even when your PC is switch...
Good Fax functionality, Attractive price, Good features...
Bad Slow...
Bottom line Bristling with heavy-duty features that belie its relatively inexpensive asking price, the HP J5780 not only includes a 35-sheet auto document feeder, but also full standalone fax functions, so you can send and receive faxes even when your PC is switch...
90%