location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 1320n Printer 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet 1320n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5928A
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2007
Product end of life date
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 1320n Printer 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1200 x 1200 DPI
  • - 21 ppm
  • - Maximum duty cycle: 10000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 16 MB Built-in processor 133 MHz
Warranty: One-year standard bench repair and return to HP authorised service centre
Long product name HP LaserJet 1320n Printer 1200 x 1200 DPI :
The long product name of HP LaserJet 1320n Printer 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet 1320n Printer
More>>>
HP LaserJet 1320n Printer 1200 x 1200 DPI:
The official description of HP LaserJet 1320n Printer 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, professional-quality printing for business

Produce professional, black-and-white documents quickly with HP LaserJet 1320 printers. Ideal for individuals and small workteams, this series also offers flexible networking options and automatic two-sided printing.

Short summary description HP LaserJet 1320n Printer 1200 x 1200 DPI:
This short summary of the HP LaserJet 1320n Printer 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 1320n Printer, 1200 x 1200 DPI, 21 ppm, Network ready

Long summary description HP LaserJet 1320n Printer 1200 x 1200 DPI:
This is an auto-generated long summary of HP LaserJet 1320n Printer 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP LaserJet 1320n Printer. Maximum duty cycle: 10000 pages per month. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 21 ppm. Network ready

Printing
Print speed (black, draft quality, A4/US Letter)
21 ppm
Colour *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Time to first page (black, normal)
8 s
Economical printing
Yes
Features
Maximum duty cycle *
10000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper tray 2 input capacity
250 sheets
Maximum input capacity
500 sheets
Maximum output capacity
125 sheets
Paper handling
Media types supported
Plain paper, envelopes, transparencies, cardstock, postcards, labels
Media size (tray 1)
A4, A5, A6, B5, B6, envelopes (C5, DL), 76 x 127 - 216 x 356 mm
Media weight (tray 1)
60 g/m² - 105 g/m²
Network
Network ready
Yes
Performance
Internal memory *
16 MB
Maximum internal memory
144 MB
Built-in processor
Yes
Processor model
Motorola V4 Coldfire
Processor frequency
133 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
48 dB
Power
Power consumption (standby)
6 W
Power consumption (PowerSave)
6 W
System requirements
Minimum system requirements for Macintosh
Mac OS 9.1: 96 MB RAM; Mac OS X v 10.1: 128 MB RAM.
Operational conditions
Operating temperature (T-T)
10 - 32,5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
10,5 kg
Dimensions (WxDxH)
350 x 355 x 256 mm
Packaging data
Package weight
14,2 kg
Packaging content
Bundled software
HP printer software on CD-ROM includes HP installer/uninstaller, drivers (HP PCL 5e, HP PCL 6, PostScript Level 2 emulation), HP Toolbox for diagnostic status and configuration, HP Embedded Web Server, control panel simulator, help, documentation
Logistics data
Number of layers per pallet
6 pc(s)
Quantity per pallet
1680 pc(s)
Other features
Additional paper trays
1
Print quality (black, normal quality)
1200 DPI
Non-operating relative humidity (non-condensing)
10 - 80%
Recommended operating temperature range (T-T)
10 - 32,5 °C
Mac compatibility
Yes
I/O ports
1 x USB 2.0; 1 x RJ-45 Ethernet 10/100.
Custom media sizes
Tray 1: 76 x 127 - 216 x 356 mm; Tray 2: 147 x 211 - 216 x 356 mm
Standard media sizes
A4, A5, Letter, Legal, Executive, B5 (JIS), B5 (ISO), C5, DL, Monarch, Com-10.
Memory upgrade
Yes
Print margin bottom (A4)
4 mm
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
HP PCL 6: 45 scalable True Type fonts built-in, HP Postscript level 2 emulation: 35 scalable True Type fonts built-in
Media weights by paper path
Output bin: 60 to 105 g/m², straight through paper media path: 60 to 163 g/m²
Standard output capacity for envelopes
1 sheets
Minimum system requirements
- Pentium 166 MHz; - 64 MB RAM; - CD-ROM; - USB.
Printer management
HP Toolbox, HP Embedded Web Server, HP Web JetAdmin
Acoustic power emissions
6.2 B(A)
Power requirements
110 - 127 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz); 220 - 240 VAC (+/- 10%), 50/60 Hz (+/- 2 Hz)
Duplex print options
Yes
Print speed (black, best quality, A4)
21 ppm
Paper handling
Input: 1320/1320n/nw: Single-sheet multipurpose input slot, 250-sheet input tray; 1320tn: Single-sheet multipurpose input slot, two 250-sheet input trays Output: 1320/n/nw/tn: 125-sheet face down bin, rear output door for special media
Electromagnetic compatibility
EU (EMC Directive 89/336/EEC), ISE Countries (CISPR 22), CISPR 22: 1997/EN 55022: 1998 Class B1); EN 61000-3-2: 2000; EN 61000-3-3: 1995/A1; EN 55024: 1998 FCC Title 47 CFR, Part 15 Class B2)/ICES 003, Issue 3; GB9254-1998, GB17625.1-1998/CNS13438
Standard input trays
1
Networking features
Via built-in HP Jetdirect print server Built-in HP Jetdirect print server (Ethernet 10/100 networking)
Print quality (black, best quality)
1200 x 1200 DPI
Standard output capacity for transparencies
100 sheets
Safety
CE Mark-Low Voltage Directive 73/23/EEC, IEC 60950: 1999/EN 60950: 2000; IEC 60825-1: 1993 +A1: 1997 +A2: 2001/EN 60825-1: 1994 +A11: 1996 +A2: 2001 (Class 1 Laser/LED Product); GB4943-2001
Compatible operating systems
Microsoft Windows 98, Me, NT 4.0, 2000, XP 32-Bit, XP 64-Bit, Server 2003, Mac OS 9, OS X v 10.1, OS X v 10.2, OS X v 10.3, MS-DOS, Linux, UNIX
Driver updates
Latest drivers and software available from the HP LaserJet support Web site at http://www.hp.com
Control panel
3 lights (Toner, Attention, Ready), 2 buttons (Go, Cancel)
Maximum paper trays
2
Media size (tray 2)
A4, A5, B5, 147 x 211 to 216 x 356 mm
Media type and capacity (tray 2)
up to 250 sheets
Media weight (tray 2)
60 g/m² to 105 g/m², using the standard output bin;
Media weight (tray 3)
Optional: 60 g/m² to 105 g/m², using the standard output bin;
Paper handling optional/input
250-sheet input tray
Paper handling standard/input
Single-sheet multipurpose input slot, 250-sheet input tray
Paper handling standard/output
125-sheet output bin
Power consumption (active)
345 W
Technical features
Expandable memory and a fast processor speed
Package dimensions (WxDxH)
500 x 400 x 498 mm
Country Distributor
United Kingdom 1 distributor(s)