location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photosmart 7550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q1605A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2023 20:07:51
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 12 Nov 2003
Product end of life date
Bullet Points HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 600 x 1200 DPI Colour
  • - A4 6,5 ppm
  • - USB port
Warranty: 1-year
Long product name HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4 :
The long product name of HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

A4, 1200 x 600 dpi, 5/6.5 ppm, 16MB, LCD, PCL 3
More>>>
HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4:
The official description of HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With HP Photo Printers customers can easily print photos, portraits and panoramas in long-lasting colours or black & white in various sizes, either via PC, or directly from memory cards, digital cameras or Bluetooth® camera phones.
Bring your digital memories to life with stunning photo prints in various sizes.

The HP Photosmart 7550 combines the power and convenience of digital technologies in a photolab that is also a true versatile printer. Capable of printing with up to 7 inks, it produces both true-to-life photos using HP Photoret IV precision technology, and crisp black text for everyday documents. Its 4 card readers, colour LCD and advanced photo editing features make it a digital dark room, capable of printing directly from most digital cameras. Users can easily modify their pictures for printing, without the need of a computer : zooming, rotating, changing the colours etc ... as well as a variety of sizes and layouts. It is also a high performance printer, capable of printing from PC or Macintosh at up to 17 pages per minute, and can even acccept an optional two-sided printing accessory.

Short summary description HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4:
This short summary of the HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Photosmart 7550, Colour, 600 x 1200 DPI, A4, 3000 pages per month, 6,5 ppm, Duplex printing

Long summary description HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Photosmart 7550. Colour, Maximum duty cycle: 3000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 6,5 ppm. Duplex printing. Display: LCD

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Colour *
Yes
Maximum duty cycle *
3000 pages per month
Printing
Print resolution colour
4800 x 1200 DPI
Print speed (colour, draft quality, A4/US Letter)
13 ppm
Print speed (black, draft quality, A4/US Letter)
17 ppm
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
6,5 ppm
Print speed (colour, normal quality, A4/US Letter)
5 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Banner, Labels, Photo paper, Plain paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
DL
Photo paper sizes
10x15 cm
Paper tray media weight
60 - 200 g/m²
Duplex media weight
60 - 240 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
2
Ports & interfaces
Standard interfaces
USB 2.0
Performance
Internal memory *
16 MB
Sound pressure level (printing)
40 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (printing) *
40 W
Power consumption (off)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
-30 - 65 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
514 mm
Depth
386 mm
Height
164 mm
Packaging data
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:31
Uk has collected 2 expert reviews for HP Photosmart 7550 inkjet printer Colour 600 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Country Distributor
United Kingdom 1 distributor(s)