HP mv7540e, 40,6 cm (16"), CRT, 50 - 160 Hz, 30 - 70 kHz, 1280 x 1024 pixels, 0 - 90°
HP mv7540e. Display diagonal: 40,6 cm (16"), Type: CRT, Vertical scan range: 50 - 160 Hz. Swivel angle range: 0 - 90°, Tilt angle range: 5 - 15°, Certification: FCC, Energy Star. Power consumption (typical): 75 W. Depth: 424 mm, Height: 406 mm, Width: 404 mm. Cables included: VGA