HP logo

HP ProBook 470 G3 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M340 Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41385
Info modified on:
22 Jan 2025, 06:04:57
Short summary description HP ProBook 470 G3 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M340 Windows 7 Professional Black, Silver:

HP ProBook 470 G3, Intel® Core™ i7, 2,5 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP ProBook 470 G3 Intel® Core™ i7 i7-6500U Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 256 GB SSD AMD Radeon R7 M340 Windows 7 Professional Black, Silver:

HP ProBook 470 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.