HP logo

HP ProBook 440 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60896
Info modified on:
23 Jan 2025, 18:44:46
Short summary description HP ProBook 440 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 440 G3, Intel® Core™ i7, 2,5 GHz, 35,6 cm (14"), 1600 x 900 pixels, 4 GB, 256 GB

Long summary description HP ProBook 440 G3 Intel® Core™ i7 i7-6500U Laptop 35,6 cm (14") HD+ 4 GB DDR3L-SDRAM 256 GB SSD Windows 7 Professional Black, Silver:

HP ProBook 440 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6500U, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.