HP ProLiant DL20 Gen10, Storage server, Rack (1U), Intel® Xeon®, 16 GB, DDR4, Grey
HP ProLiant DL20 Gen10. Type: Storage server. Chassis type: Rack (1U). Device class: Small & Medium Business. Processor family: Intel® Xeon®, Processor frequency: 3,4 GHz. Internal memory: 16 GB, Internal memory type: DDR4